Vishay Intertechnology, Inc. Resistor Networks, Arrays OSOPTB1001AT0

Description
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-1337-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1337-2-ND
Resistor Networks, Arrays 764-1337-2-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1337-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1337-6-ND
Resistor Networks, Arrays 764-1337-6-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1337-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1337-1-ND
Resistor Networks, Arrays 764-1337-1-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1314971-OSOPTB1001AT0
Resistors - Resistor Networks, Arrays 1314971-OSOPTB1001AT0
Win Source Part Number: 1314971-OSOPTB1001AT 0 Category: Resistors>Resistor Networks, Arrays Series: OSOP Package: Tape & Reel Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Package / Case: 16-SSOP (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1314971-OSOPTB1001AT0
Category: Resistors>Resistor Networks, Arrays
Series: OSOP
Package: Tape & Reel
Height - Seated (Max): 0.068" (1.73mm)
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.025%
Resistor-Ratio-Drift: ±5ppm/°C
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
SMD 0.4W DIP Resistor - 50-OSOPTB1001AT0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4W DIP Resistor
50-OSOPTB1001AT0
SMD 0.4W DIP Resistor 50-OSOPTB1001AT0
Res Thin Film NET 1K Ohm 0.1% 0.4W ±25ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: OSOPTB1001AT0 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-OSOPTB1001AT0 can be used for catalog matching and distributor lookup.

Res Thin Film NET 1K Ohm 0.1% 0.4W ±25ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: OSOPTB1001AT0 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-OSOPTB1001AT0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 764-1337-2-ND 1314971-OSOPTB1001AT0 50-OSOPTB1001AT0
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays SMD 0.4W DIP Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP Surface Mount Technology (SMT / SMD) DIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers