Vishay Intertechnology, Inc. Resistor Networks, Arrays OSOPTA1003AT1

Description
"100k Ohm ±0.1% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±0.1% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - OSOPT-100KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
OSOPT-100KATR-ND
Resistor Networks, Arrays OSOPT-100KATR-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1338298-OSOPTA1003AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1338298-OSOPTA1003AT1
Resistors - Resistor Networks, Arrays 1338298-OSOPTA1003AT1
Win Source Part Number: 1338298-OSOPTA1003AT 1 Category: Resistors - Resistor Networks, Arrays Series: OSOP Package: Tape & Reel Size / Dimension: 0.344" L x 0.154" W (8.74mm x 3.91mm) Height - Seated (Max): 0.068" (1.73mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 10 Number of Pins: 20 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1338298-OSOPTA1003AT1
Category: Resistors - Resistor Networks, Arrays
Series: OSOP
Package: Tape & Reel
Size / Dimension: 0.344" L x 0.154" W (8.74mm x 3.91mm)
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 10
Number of Pins: 20
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±5ppm/°C
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number OSOPT-100KATR-ND 1338298-OSOPTA1003AT1
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details