Vishay Intertechnology, Inc. Resistor Networks, Arrays ORNTV10021002TS

Description
"10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 5 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 5 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ORNTV10021002TS-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNTV10021002TS-ND
Resistor Networks, Arrays ORNTV10021002TS-ND
"10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 5 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 5 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NETWORK 5 RES 10K OHM 8SOIC Product overview: ORNTV10021002TS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTV10021002TS can be used for catalog matching and distributor lookup.

RES NETWORK 5 RES 10K OHM 8SOIC Product overview: ORNTV10021002TS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTV10021002TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1023640-ORNTV10021002TS
Resistors - Resistor Networks, Arrays 1023640-ORNTV10021002TS
Win Source Part Number: 1023640-ORNTV1002100 2TS Category: Resistors>Resistor Networks, Arrays Series: ORNV Package: Tape & Reel (TR) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.068" (1.73mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Voltage Divider Number of Resistors: 5 Number of Pins: 8 Power Per Element: 100mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1023640-ORNTV10021002TS
Category: Resistors>Resistor Networks, Arrays
Series: ORNV
Package: Tape & Reel (TR)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Voltage Divider
Number of Resistors: 5
Number of Pins: 8
Power Per Element: 100mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±5ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number ORNTV10021002TS-ND 50-ORNTV10021002TS 1023640-ORNTV10021002TS
Product Name Resistor Networks, Arrays Resistor Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use Voltage Divider (TCR Matched)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers