Vishay Intertechnology, Inc. Resistor Networks, Arrays ORNTA5002AT1

Description
"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ORNT-50KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-50KATR-ND
Resistor Networks, Arrays ORNT-50KATR-ND
"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-50KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-50KACT-ND
Resistor Networks, Arrays ORNT-50KACT-ND
"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-50KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-50KADKR-ND
Resistor Networks, Arrays ORNT-50KADKR-ND
"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
100V 100mW SOIC Resistor - 50-ORNTA5002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 100mW SOIC Resistor
50-ORNTA5002AT1
100V 100mW SOIC Resistor 50-ORNTA5002AT1
50kR 4-Resistor Array, 0.1% Tol, 100V, 100mW, SOIC, SMT Product overview: ORNTA5002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5002AT1 can be used for catalog matching and distributor lookup.

50kR 4-Resistor Array, 0.1% Tol, 100V, 100mW, SOIC, SMT Product overview: ORNTA5002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number ORNT-50KATR-ND 50-ORNTA5002AT1
Product Name Resistor Networks, Arrays 100V 100mW SOIC Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details