Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays ORNTA5001AT1

Description
Win Source Part Number: 1208009-ORNTA5001AT1 Category: Resistors>Resistor Networks, Arrays Series: ORN Package: Tape & Reel Height - Seated (Max): 0.068" (1.73mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Alternative Parts (Cross-Reference): ORNTA5001AT1.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: ORNT-5KATR,ORNT-5KAD KR,ORNT-5KACT
Request a Quote Datasheet
Description
Win Source Part Number: 1208009-ORNTA5001AT1 Category: Resistors>Resistor Networks, Arrays Series: ORN Package: Tape & Reel Height - Seated (Max): 0.068" (1.73mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Alternative Parts (Cross-Reference): ORNTA5001AT1.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: ORNT-5KATR,ORNT-5KAD KR,ORNT-5KACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1208009-ORNTA5001AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1208009-ORNTA5001AT1
Resistors - Resistor Networks, Arrays 1208009-ORNTA5001AT1
Win Source Part Number: 1208009-ORNTA5001AT1 Category: Resistors>Resistor Networks, Arrays Series: ORN Package: Tape & Reel Height - Seated (Max): 0.068" (1.73mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Alternative Parts (Cross-Reference): ORNTA5001AT1.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: ORNT-5KATR,ORNT-5KAD KR,ORNT-5KACT

Win Source Part Number: 1208009-ORNTA5001AT1
Category: Resistors>Resistor Networks, Arrays
Series: ORN
Package: Tape & Reel
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 5k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
Alternative Parts (Cross-Reference): ORNTA5001AT1.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±5ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
Other Names: ORNT-5KATR,ORNT-5KADKR,ORNT-5KACT

Buy Now Datasheet
100V 100mW SOIC Resistor - 50-ORNTA5001AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 100mW SOIC Resistor
50-ORNTA5001AT1
100V 100mW SOIC Resistor 50-ORNTA5001AT1
5kR 4-Resistor Array, 0.1% Tol, 100V, 100mW, SOIC, SMT Product overview: ORNTA5001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5001AT1 can be used for catalog matching and distributor lookup.

5kR 4-Resistor Array, 0.1% Tol, 100V, 100mW, SOIC, SMT Product overview: ORNTA5001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5001AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - ORNT-5KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-5KATR-ND
Resistor Networks, Arrays ORNT-5KATR-ND
"5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-5KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-5KACT-ND
Resistor Networks, Arrays ORNT-5KACT-ND
"5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-5KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-5KADKR-ND
Resistor Networks, Arrays ORNT-5KADKR-ND
"5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNTA5001AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
ORNTA5001AT1
Resistor Networks, Arrays ORNTA5001AT1
RES ARRAY 4 RES 5K OHM 8SOIC

RES ARRAY 4 RES 5K OHM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1208009-ORNTA5001AT1 50-ORNTA5001AT1 ORNT-5KATR-ND ORNTA5001AT1
Product Name Resistors - Resistor Networks, Arrays 100V 100mW SOIC Resistor Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details