"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
RES ARRAY 4 RES 500 OHM 8SOIC Product overview: ORNTA5000BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5000BT1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008237-ORNTA5000BT1
Category: Resistors>Resistor Networks, Arrays
Series: ORN
Package: Tape & Reel (TR)
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 500
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.1%
Resistor-Ratio-Drift
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ORNTA5000BT1-ND | 50-ORNTA5000BT1 | 1008237-ORNTA5000BT1 |
| Product Name | Resistor Networks, Arrays | 500 OHM Resistor | Resistors - Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |