Vishay Intertechnology, Inc. 500 OHM Resistor ORNTA5000AT1

Description
RES ARRAY 4 RES 500 OHM 8SOIC Product overview: ORNTA5000AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5000AT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES ARRAY 4 RES 500 OHM 8SOIC Product overview: ORNTA5000AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5000AT1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1015638-ORNTA5000AT1 is a surface-mount resistor network featuring four isolated resistors with a resistance value of 500 ohms. It is designed with a maximum seated height of 0.068 inches (1.73 mm) and has an 8-pin configuration. The resistor network offers a power rating of 100 mW per element and operates within a temperature range of -55 °C to +125 °C. The device has a low temperature coefficient of ±25 ppm/°C and a tight tolerance of ±0.1%, making it suitable for precision applications. The resistor matching ratio is specified at ±0.05%, with a tracking coefficient of ±5 ppm/°C. This product is packaged in tape and reel format, with a standard package quantity of 1,000 units, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1015638-ORNTA5000AT1 is a surface-mount resistor network featuring four isolated resistors with a resistance value of 500 ohms. It is designed with a maximum seated height of 0.068 inches (1.73 mm) and has an 8-pin configuration. The resistor network offers a power rating of 100 mW per element and operates within a temperature range of -55 °C to +125 °C. The device has a low temperature coefficient of ±25 ppm/°C and a tight tolerance of ±0.1%, making it suitable for precision applications. The resistor matching ratio is specified at ±0.05%, with a tracking coefficient of ±5 ppm/°C. This product is packaged in tape and reel format, with a standard package quantity of 1,000 units, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
500 OHM Resistor - 50-ORNTA5000AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM Resistor
50-ORNTA5000AT1
500 OHM Resistor 50-ORNTA5000AT1
RES ARRAY 4 RES 500 OHM 8SOIC Product overview: ORNTA5000AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5000AT1 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 500 OHM 8SOIC Product overview: ORNTA5000AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA5000AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1015638-ORNTA5000AT1
Resistors - Resistor Networks, Arrays 1015638-ORNTA5000AT1
Win Source Part Number: 1015638-ORNTA5000AT1 Category: Resistors>Resistor Networks, Arrays Series: ORN Package: Tape & Reel Height - Seated (Max): 0.068" (1.73mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 500 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: ORNT-500ATR,ORNT-500 ADKR,ORNT-500ACT,Q91 39562

Win Source Part Number: 1015638-ORNTA5000AT1
Category: Resistors>Resistor Networks, Arrays
Series: ORN
Package: Tape & Reel
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 500
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±5ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
Other Names: ORNT-500ATR,ORNT-500ADKR,ORNT-500ACT,Q9139562

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-500ACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-500ACT-ND
Resistor Networks, Arrays ORNT-500ACT-ND
"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-500ATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-500ATR-ND
Resistor Networks, Arrays ORNT-500ATR-ND
"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-500ADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-500ADKR-ND
Resistor Networks, Arrays ORNT-500ADKR-ND
"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"500 Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-ORNTA5000AT1 1015638-ORNTA5000AT1 ORNT-500ACT-ND
Product Name 500 OHM Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers