Vishay Intertechnology, Inc. Resistor Networks, Arrays - ORNTA2002AT1 ORNTA2002AT1

Description
Manufacturer: Vishay Thin Film Win Source Part Number: 806784-ORNTA2002AT1 Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Manufacturer Package: 8-SOIC Height - Seated (Maximum): 0.068" (1.73mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Vishay Thin Film Win Source Part Number: 806784-ORNTA2002AT1 Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Manufacturer Package: 8-SOIC Height - Seated (Maximum): 0.068" (1.73mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - ORNTA2002AT1
806784-ORNTA2002AT1
Resistor Networks, Arrays - ORNTA2002AT1 806784-ORNTA2002AT1
Manufacturer: Vishay Thin Film Win Source Part Number: 806784-ORNTA2002AT1 Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Manufacturer Package: 8-SOIC Height - Seated (Maximum): 0.068" (1.73mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C

Manufacturer: Vishay Thin Film
Win Source Part Number: 806784-ORNTA2002AT1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 20k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
Manufacturer Package: 8-SOIC
Height - Seated (Maximum): 0.068" (1.73mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±5ppm/°C

Buy Now
Isolated 100V 100mW SOIC Resistor - 50-ORNTA2002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 100V 100mW SOIC Resistor
50-ORNTA2002AT1
Isolated 100V 100mW SOIC Resistor 50-ORNTA2002AT1
20kR 0.1% Isolated Resistor Network, 4 Elements, 100V, 100mW, SOIC, SMT Product overview: ORNTA2002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA2002AT1 can be used for catalog matching and distributor lookup.

20kR 0.1% Isolated Resistor Network, 4 Elements, 100V, 100mW, SOIC, SMT Product overview: ORNTA2002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA2002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - ORNT-20KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-20KACT-ND
Resistor Networks, Arrays ORNT-20KACT-ND
"20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-20KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-20KADKR-ND
Resistor Networks, Arrays ORNT-20KADKR-ND
"20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-20KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-20KATR-ND
Resistor Networks, Arrays ORNT-20KATR-ND
"20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES ARRAY 4 RES 20K OHM 8SOIC - 881-ORNTA2002AT1 - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 20K OHM 8SOIC
881-ORNTA2002AT1
RES ARRAY 4 RES 20K OHM 8SOIC 881-ORNTA2002AT1
RES ARRAY 4 RES 20K OHM 8SOIC

RES ARRAY 4 RES 20K OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 806784-ORNTA2002AT1 50-ORNTA2002AT1 ORNT-20KACT-ND 881-ORNTA2002AT1
Product Name Resistor Networks, Arrays - ORNTA2002AT1 Isolated 100V 100mW SOIC Resistor Resistor Networks, Arrays RES ARRAY 4 RES 20K OHM 8SOIC
Configuration Chip Array Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC Surface Mount Technology (SMT / SMD); SOIC; Surface Mount
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers