Vishay Intertechnology, Inc. Resistor Networks, Arrays - ORNTA2-1T5 ORNTA2-1T5

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011407-ORNTA2-1T5 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 4.93 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Number of Elements: 4 Power Dissipation: 100 mW Composition: Thin Film Height: 1.51 mm Resistance: 2 kΩ Power Rating: 400 mW Circuit Type: Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 400 mW Working Voltage: 50 V Width: 3.99 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): ORNTA5-1UF; 4116R-1-202LF; 4116R-2-202LF; 4116R-1-202; MDP16032K00GD04; SOMC16012K00GEJ; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 1.27 mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011407-ORNTA2-1T5 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 4.93 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Number of Elements: 4 Power Dissipation: 100 mW Composition: Thin Film Height: 1.51 mm Resistance: 2 kΩ Power Rating: 400 mW Circuit Type: Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 400 mW Working Voltage: 50 V Width: 3.99 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): ORNTA5-1UF; 4116R-1-202LF; 4116R-2-202LF; 4116R-1-202; MDP16032K00GD04; SOMC16012K00GEJ; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 1.27 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ORNTA2-1T5 - 1011407-ORNTA2-1T5 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - ORNTA2-1T5
1011407-ORNTA2-1T5
Resistor Networks, Arrays - ORNTA2-1T5 1011407-ORNTA2-1T5
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011407-ORNTA2-1T5 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 4.93 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Number of Elements: 4 Power Dissipation: 100 mW Composition: Thin Film Height: 1.51 mm Resistance: 2 kΩ Power Rating: 400 mW Circuit Type: Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 400 mW Working Voltage: 50 V Width: 3.99 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): ORNTA5-1UF; 4116R-1-202LF; 4116R-2-202LF; 4116R-1-202; MDP16032K00GD04; SOMC16012K00GEJ; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 1.27 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011407-ORNTA2-1T5
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 4.93 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Number of Elements: 4
Power Dissipation: 100 mW
Composition: Thin Film
Height: 1.51 mm
Resistance: 2 kΩ
Power Rating: 400 mW
Circuit Type: Divider
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 400 mW
Working Voltage: 50 V
Width: 3.99 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): ORNTA5-1UF; 4116R-1-202LF; 4116R-2-202LF; 4116R-1-202; MDP16032K00GD04; SOMC16012K00GEJ;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm

Buy Now
Resistor - 50-ORNTA2-1T5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor Networks & Arrays 10K/5K 0.1%ABS 0.05%RATIO Product overview: ORNTA2-1T5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA2-1T5 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10K/5K 0.1%ABS 0.05%RATIO Product overview: ORNTA2-1T5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA2-1T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1011407-ORNTA2-1T5 50-ORNTA2-1T5
Product Name Resistor Networks, Arrays - ORNTA2-1T5 Resistor
Configuration Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MS-012
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details