Vishay Intertechnology, Inc. Resistor ORNTA1002AT0

Description
Resistor Networks & Arrays 10Kohms 0.1%ABS 0.05%RATIO Product overview: ORNTA1002AT0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10Kohms 0.1%ABS 0.05%RATIO Product overview: ORNTA1002AT0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10Kohms 0.1%ABS 0.05%RATIO Product overview: ORNTA1002AT0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10Kohms 0.1%ABS 0.05%RATIO Product overview: ORNTA1002AT0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-ORNTA1002AT0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-ORNTA1002AT0DKR-ND
Resistor Networks, Arrays 764-ORNTA1002AT0DKR-ND
ORNTA 10K 0.1%ABS 0.05%RATIO T0

ORNTA 10K 0.1%ABS 0.05%RATIO T0

Buy Now Datasheet
Resistor Networks, Arrays - 764-ORNTA1002AT0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-ORNTA1002AT0TR-ND
Resistor Networks, Arrays 764-ORNTA1002AT0TR-ND
ORNTA 10K 0.1%ABS 0.05%RATIO T0

ORNTA 10K 0.1%ABS 0.05%RATIO T0

Buy Now Datasheet
Resistor Networks, Arrays - 764-ORNTA1002AT0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-ORNTA1002AT0CT-ND
Resistor Networks, Arrays 764-ORNTA1002AT0CT-ND
ORNTA 10K 0.1%ABS 0.05%RATIO T0

ORNTA 10K 0.1%ABS 0.05%RATIO T0

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-ORNTA1002AT0 764-ORNTA1002AT0DKR-ND
Product Name Resistor Resistor Networks, Arrays
Mounting / Packaging MS-012AA Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details