Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010463-ORNA2002ZT5
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 4.93 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Height: 1.51 mm
Resistance: 20 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 400 mW
Width: 3.99 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010463-ORNA2002ZT5 |
| Product Name | OEM Parts - OEM Parts (O - R) - ORNA2002ZT5 |