Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190608-ORNA2001A
Termination: SMD/SMT
Number of Terminals: 8
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Resistance: 2 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 1.27 mm
Categories: Custom Parts
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190608-ORNA2001A |
| Product Name | Custom Parts - Custom Parts (N - R) - ORNA2001A |