Vishay Precision Group LCD, OLED, Graphic O256Y064AGPP3N0000

Description
Graphic LCD Display Module
Request a Quote Datasheet
Description
Graphic LCD Display Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 541-3510-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
541-3510-ND
LCD, OLED, Graphic 541-3510-ND
Graphic LCD Display Module

Graphic LCD Display Module

Buy Now Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O256Y064AGPP3N0000
OLED Displays & Accessories O256Y064AGPP3N0000
OLED Displays & Accessories 256x64 Green Graphic (TAB) OLED

OLED Displays & Accessories 256x64 Green Graphic (TAB) OLED

Buy Now Datasheet
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Vishay - 24AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Vishay
24AC5207
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Vishay 24AC5207
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Green on Black; Logic Voltage:3V; Interface Type:Parallel, SPI; Module Size:84mm x 25.8mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Green on Black; Logic Voltage:3V; Interface Type:Parallel, SPI; Module Size:84mm x 25.8mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 541-3510-ND O256Y064AGPP3N0000 24AC5207
Product Name LCD, OLED, Graphic OLED Displays & Accessories Display, Oled Graphic, Tab, 256X64Pixels; Resolution Vishay
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details