DISPLAY, OLED GRAPHIC, 200X16 PIXELS; Resolution:200 x 16 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:182mm x 38.5mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
OLED Displays & Accessories 200x32 Yellow Graphic OLED
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 24AC5206 | O200H016ALPP5N0000 |
| Product Name | Display, Oled Graphic, 200X16 Pixels; Resolution Vishay | OLED Displays & Accessories |
| Operating Temperature | -40 to ? F (-40 to ? C) |