OLED Displays & Accessories 128x64 Yellow Graphic (COG) OLED
DISPLAY, OLED GRAPHIC, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | O128O064JLPP3N0000 | 24AC5205 |
| Product Name | OLED Displays & Accessories | Display, Oled Graphic, 128X64 Pixels; Resolution Vishay |
| Operating Temperature | -40 to ? F (-40 to ? C) |