Vishay Intertechnology, Inc. Display Modules - LCD, OLED, Graphic O128O064HGPP3N0000

Description
128X64 GREEN GRAPHIC (COG) OLED
Request a Quote
Description
128X64 GREEN GRAPHIC (COG) OLED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 128 x 64 graphic OLED display module, specifically the OLED-128O064H-GPP3N00000. It features a built-in SSD1309ZC controller and operates with a supply voltage of +3 V for logic and up to +15 V for display. The module dimensions are 60.50 x 37.00 x 2.15 mm, with an active area of 55.01 x 27.49 mm and a viewing area of 57.01 x 28.91 mm. The dot size is 0.40 x 0.40 mm with a dot pitch of 0.43 x 0.43 mm. The display supports multiple interfaces, including 6800, 8080, and SPI, making it versatile for various applications. It has a duty cycle of 1/64 and operates within a temperature range of -40°C to +80°C. The module is designed with a polarizer and is categorized for compliance with specific material standards. Engineers should consider this module for projects requiring a compact, efficient graphic display with robust temperature tolerance and flexible interfacing options.

Datasheet Summary
Powered by GS/AI

The product is a 128 x 64 graphic OLED display module, specifically the OLED-128O064H-GPP3N00000. It features a built-in SSD1309ZC controller and operates with a supply voltage of +3 V for logic and up to +15 V for display. The module dimensions are 60.50 x 37.00 x 2.15 mm, with an active area of 55.01 x 27.49 mm and a viewing area of 57.01 x 28.91 mm. The dot size is 0.40 x 0.40 mm with a dot pitch of 0.43 x 0.43 mm. The display supports multiple interfaces, including 6800, 8080, and SPI, making it versatile for various applications. It has a duty cycle of 1/64 and operates within a temperature range of -40°C to +80°C. The module is designed with a polarizer and is categorized for compliance with specific material standards. Engineers should consider this module for projects requiring a compact, efficient graphic display with robust temperature tolerance and flexible interfacing options.

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 541-3495-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
541-3495-ND
Display Modules - LCD, OLED, Graphic 541-3495-ND
128X64 GREEN GRAPHIC (COG) OLED

128X64 GREEN GRAPHIC (COG) OLED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Liquid Crystal Display (LCD) Modules
Product Number 541-3495-ND
Product Name Display Modules - LCD, OLED, Graphic
Display Type Graphic Display
Technology OLED
Features / Applications Serial Interface Option
Viewing Area Width 28.91 mm (1.14 inch)
Unlock Full Specs
to access all available technical data