The Vishay OLED graphic display features a resolution of 128 x 64 pixels, providing a clear and detailed visual output. It operates on a logic voltage of 3V and supports multiple interface types, including I2C, parallel, and SPI, making it versatile for various applications. The module dimensions are 60.5mm x 37mm, with an active display area of 55.01mm x 27.49mm. It is designed to function within an operating temperature range of -40°C to +80°C, ensuring reliability in extreme conditions. The display includes a built-in SSD1309ZC controller and has a duty cycle of 1/64. The product is RoHS compliant, indicating it meets environmental standards.
OLED Displays & Accessories 128x64 Green Graphic (COG) OLED
DISPLAY, OLED GRAPHIC, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Green on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | O128O064HGPP3N0000 | 24AC5203 |
| Product Name | OLED Displays & Accessories | Display, Oled Graphic, 128X64 Pixels; Resolution Vishay |
| Operating Temperature | -40 to ? F (-40 to ? C) |