Vishay Precision Group LCD, OLED, Graphic O100H032ALPP5N0000

Description
Graphic LCD Display Module Yellow OLED - Passive Matrix SPI 100 x 32
Request a Quote Datasheet
Description
Graphic LCD Display Module Yellow OLED - Passive Matrix SPI 100 x 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 541-3460-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
541-3460-ND
LCD, OLED, Graphic 541-3460-ND
Graphic LCD Display Module Yellow OLED - Passive Matrix SPI 100 x 32

Graphic LCD Display Module Yellow OLED - Passive Matrix SPI 100 x 32

Buy Now Datasheet
Display, Oled Graphic, 100X32 Pixels; Resolution Vishay - 24AC5194 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, 100X32 Pixels; Resolution Vishay
24AC5194
Display, Oled Graphic, 100X32 Pixels; Resolution Vishay 24AC5194
DISPLAY, OLED GRAPHIC, 100X32 PIXELS; Resolution:100 x 32 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:98mm x 60mm; Operating Temperature Min:-40°C; Display Construction:COB RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, 100X32 PIXELS; Resolution:100 x 32 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:98mm x 60mm; Operating Temperature Min:-40°C; Display Construction:COB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O100H032ALPP5N0000
OLED Displays & Accessories O100H032ALPP5N0000
OLED Displays & Accessories 100x32 Yellow Graphic OLED

OLED Displays & Accessories 100x32 Yellow Graphic OLED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 541-3460-ND 24AC5194 O100H032ALPP5N0000
Product Name LCD, OLED, Graphic Display, Oled Graphic, 100X32 Pixels; Resolution Vishay OLED Displays & Accessories
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details