Graphic LCD Display Module Green OLED - Passive Matrix 100 x 16
OLED Displays & Accessories 100x16 Green Graphic OLED
DISPLAY, OLED GRAPHIC, 100X16 PIXELS; Resolution:100 x 16 Pixels; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:85mm x 36mm; Operating Temperature Min:-40°C; Display Construction:COB RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 541-3437-ND | O100H016CGPP5N0000 | 24AC5183 |
| Product Name | LCD, OLED, Graphic | OLED Displays & Accessories | Display, Oled Graphic, 100X16 Pixels; Resolution Vishay |
| LED Color | Green |