Vishay Precision Group Display, Oled Graphic, Cob, 100X16Pixels; Resolution Vishay O100H016AGPP5N0000

Description
DISPLAY, OLED GRAPHIC, COB, 100X16PIXELS; Resolution:100 x 16 Pixels; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:80mm x 36mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED GRAPHIC, COB, 100X16PIXELS; Resolution:100 x 16 Pixels; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:80mm x 36mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled Graphic, Cob, 100X16Pixels; Resolution Vishay - 24AC5179 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Cob, 100X16Pixels; Resolution Vishay
24AC5179
Display, Oled Graphic, Cob, 100X16Pixels; Resolution Vishay 24AC5179
DISPLAY, OLED GRAPHIC, COB, 100X16PIXELS; Resolution:100 x 16 Pixels; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:80mm x 36mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, COB, 100X16PIXELS; Resolution:100 x 16 Pixels; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Module Size:80mm x 36mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O100H016AGPP5N0000
OLED Displays & Accessories O100H016AGPP5N0000
OLED Displays & Accessories 100x16 Green Graphic OLED

OLED Displays & Accessories 100x16 Green Graphic OLED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 24AC5179 O100H016AGPP5N0000
Product Name Display, Oled Graphic, Cob, 100X16Pixels; Resolution Vishay OLED Displays & Accessories
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details