Vishay Intertechnology, Inc. Display Modules - LCD, OLED, Graphic O050H016ALPP5N0000

Description
50X16 YELLOW GRAPHIC OLED
Request a Quote
Description
50X16 YELLOW GRAPHIC OLED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OLED-050H016A-LPP5N00000 is a graphic OLED display module featuring a resolution of 50 x 16 dots. It operates on a +5 V power supply and utilizes a 6800 interface. The module includes a built-in controller (OLED-0010) and has a duty cycle of 1/16, making it suitable for various applications requiring compact display solutions. The display is designed to be sunlight readable, with an optional polarizer available. It has an operating temperature range of -40°C to +80°C and a storage temperature range of -40°C to +80°C, ensuring reliability in diverse environments. The module dimensions are 58.0 x 32.0 x 10.0 mm, with a viewing area of 38.0 x 16.0 mm and an active area of 29.96 x 11.16 mm. Electrical characteristics include a supply voltage range of 4.8 V to 5.3 V, with a typical operating current of 19 mA at 5 V. The module supports various emitting colors, including yellow, green, red, blue, and white, although specific configurations may vary. It is important to note that using a logic voltage of 3 V or 3.3 V with a 5 V supply may cause the module to malfunction. This OLED display module is suitable for applications that require a compact, efficient, and versatile display solution.

Datasheet Summary
Powered by GS/AI

The OLED-050H016A-LPP5N00000 is a graphic OLED display module featuring a resolution of 50 x 16 dots. It operates on a +5 V power supply and utilizes a 6800 interface. The module includes a built-in controller (OLED-0010) and has a duty cycle of 1/16, making it suitable for various applications requiring compact display solutions. The display is designed to be sunlight readable, with an optional polarizer available. It has an operating temperature range of -40°C to +80°C and a storage temperature range of -40°C to +80°C, ensuring reliability in diverse environments. The module dimensions are 58.0 x 32.0 x 10.0 mm, with a viewing area of 38.0 x 16.0 mm and an active area of 29.96 x 11.16 mm. Electrical characteristics include a supply voltage range of 4.8 V to 5.3 V, with a typical operating current of 19 mA at 5 V. The module supports various emitting colors, including yellow, green, red, blue, and white, although specific configurations may vary. It is important to note that using a logic voltage of 3 V or 3.3 V with a 5 V supply may cause the module to malfunction. This OLED display module is suitable for applications that require a compact, efficient, and versatile display solution.

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 541-3409-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
541-3409-ND
Display Modules - LCD, OLED, Graphic 541-3409-ND
50X16 YELLOW GRAPHIC OLED

50X16 YELLOW GRAPHIC OLED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Liquid Crystal Display (LCD) Modules
Product Number 541-3409-ND
Product Name Display Modules - LCD, OLED, Graphic
Display Type Graphic Display
Technology OLED
Viewing Area Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data