Vishay Precision Group LCD, OLED Character and Numeric O020O004CLPP5N0000

Description
Character LCD Display Module Passive 5 x 8 Dots OLED Parallel, 8-Bit 84.50mm x 27.50mm x 2.17mm
Request a Quote Datasheet
Description
Character LCD Display Module Passive 5 x 8 Dots OLED Parallel, 8-Bit 84.50mm x 27.50mm x 2.17mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED Character and Numeric - 541-3402-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED Character and Numeric
541-3402-ND
LCD, OLED Character and Numeric 541-3402-ND
Character LCD Display Module Passive 5 x 8 Dots OLED Parallel, 8-Bit 84.50mm x 27.50mm x 2.17mm

Character LCD Display Module Passive 5 x 8 Dots OLED Parallel, 8-Bit 84.50mm x 27.50mm x 2.17mm

Buy Now Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O020O004CLPP5N0000
OLED Displays & Accessories O020O004CLPP5N0000
OLED Displays & Accessories 20x2 Yellow Character (COG) OLED

OLED Displays & Accessories 20x2 Yellow Character (COG) OLED

Buy Now
Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay - 24AC5169 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay
24AC5169
Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay 24AC5169
DISPLAY, OLED, 20X2, YELLOW ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.77mm RoHS Compliant: Yes

DISPLAY, OLED, 20X2, YELLOW ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.77mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 541-3402-ND O020O004CLPP5N0000 24AC5169
Product Name LCD, OLED Character and Numeric OLED Displays & Accessories Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details