Vishay Precision Group Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay O020N002ALPP5N000A

Description
DISPLAY, OLED, 20X2, YELLOW ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, 20X2, YELLOW ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay - 24AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay
24AC5161
Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay 24AC5161
DISPLAY, OLED, 20X2, YELLOW ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes

DISPLAY, OLED, 20X2, YELLOW ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O020N002ALPP5N000A
OLED Displays & Accessories O020N002ALPP5N000A
OLED Displays & Accessories 20x2 Yellow Character OLED

OLED Displays & Accessories 20x2 Yellow Character OLED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 24AC5161 O020N002ALPP5N000A
Product Name Display, Oled, 20X2, Yellow On Black; Character Count X Line Vishay OLED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
LED Dot Matrix and Cluster - XMMR18A-ND - DigiKey
Specs
Common Common Anode; Common Cathode
LED Color Red
Typical Intensity 8000 microCandela
View Details