Vishay Precision Group LCD, OLED Character and Numeric O016N002CGPP5N0000

Description
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 85.00mm x 36.00mm x 10.00mm
Request a Quote Datasheet
Description
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 85.00mm x 36.00mm x 10.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED Character and Numeric - 541-3357-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED Character and Numeric
541-3357-ND
LCD, OLED Character and Numeric 541-3357-ND
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 85.00mm x 36.00mm x 10.00mm

Character LCD Display Module Passive 5 x 8 Dots OLED SPI 85.00mm x 36.00mm x 10.00mm

Buy Now Datasheet
Display, Oled, 16X2, Green On Black; Character Count X Line Vishay - 24AC5149 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 16X2, Green On Black; Character Count X Line Vishay
24AC5149
Display, Oled, 16X2, Green On Black; Character Count X Line Vishay 24AC5149
DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes

DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O016N002CGPP5N0000
OLED Displays & Accessories O016N002CGPP5N0000
OLED Displays & Accessories 16x2 Green Character OLED

OLED Displays & Accessories 16x2 Green Character OLED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 541-3357-ND 24AC5149 O016N002CGPP5N0000
Product Name LCD, OLED Character and Numeric Display, Oled, 16X2, Green On Black; Character Count X Line Vishay OLED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details