Vishay Precision Group Display, Oled, 16X2, Green On Black; Character Count X Line Vishay O016N002BGPPN000A

Description
DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:-; Character Size:5.55mm; Module Size:80mm x 36mm; Operating Temperature Min:- RoHS Compliant: Yes
Description
DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:-; Character Size:5.55mm; Module Size:80mm x 36mm; Operating Temperature Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, 16X2, Green On Black; Character Count X Line Vishay - 24AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 16X2, Green On Black; Character Count X Line Vishay
24AC5147
Display, Oled, 16X2, Green On Black; Character Count X Line Vishay 24AC5147
DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:-; Character Size:5.55mm; Module Size:80mm x 36mm; Operating Temperature Min:- RoHS Compliant: Yes

DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:-; Character Size:5.55mm; Module Size:80mm x 36mm; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 24AC5147
Product Name Display, Oled, 16X2, Green On Black; Character Count X Line Vishay
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details