Vishay Precision Group LCD, OLED Character and Numeric O012N002ALPP5N0000

Description
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 55.70mm x 32.00mm x 11.00mm
Request a Quote Datasheet
Description
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 55.70mm x 32.00mm x 11.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED Character and Numeric - 541-3338-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED Character and Numeric
541-3338-ND
LCD, OLED Character and Numeric 541-3338-ND
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 55.70mm x 32.00mm x 11.00mm

Character LCD Display Module Passive 5 x 8 Dots OLED SPI 55.70mm x 32.00mm x 11.00mm

Buy Now Datasheet
Display, Oled, 12X2, Yellow On Black; Character Count X Line Vishay - 24AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 12X2, Yellow On Black; Character Count X Line Vishay
24AC5142
Display, Oled, 12X2, Yellow On Black; Character Count X Line Vishay 24AC5142
DISPLAY, OLED, 12X2, YELLOW ON BLACK; Character Count x Line:12 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.5mm RoHS Compliant: Yes

DISPLAY, OLED, 12X2, YELLOW ON BLACK; Character Count x Line:12 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O012N002ALPP5N0000
OLED Displays & Accessories O012N002ALPP5N0000
OLED Displays & Accessories 12x2 Yellow Character OLED

OLED Displays & Accessories 12x2 Yellow Character OLED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 541-3338-ND 24AC5142 O012N002ALPP5N0000
Product Name LCD, OLED Character and Numeric Display, Oled, 12X2, Yellow On Black; Character Count X Line Vishay OLED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
0.28 (7mm) Single digit surface mount LED display - HDSM-281L - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers