Character LCD Display Module Passive 5 x 8 Dots OLED SPI 58.00mm x 32.00mm x 10.00mm
OLED Displays & Accessories 8x2 Green Character OLED
DISPLAY, OLED, 8X2, GREEN ON BLACK; Character Count x Line:8 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.56mm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 541-3332-ND | O008N002AGPP5N0000 | 24AC5139 |
| Product Name | LCD, OLED Character and Numeric | OLED Displays & Accessories | Display, Oled, 8X2, Green On Black; Character Count X Line Vishay |
| Character Type | Alphanumeric |