Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS1206N02N5001JE NTHS1206N02N5001JE

Description
Manufacturer: Vishay Win Source Part Number: 845288-NTHS1206N02N5 001JE Series: NTHS Features: NTC Thermistor Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3525-1, 541-3525-2, NTHS1206N02N5001JE-N D, 541-3525-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 845288-NTHS1206N02N5 001JE Series: NTHS Features: NTC Thermistor Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3525-1, 541-3525-2, NTHS1206N02N5001JE-N D, 541-3525-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS1206N02N5001JE - 845288-NTHS1206N02N5001JE - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS1206N02N5001JE
845288-NTHS1206N02N5001JE
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS1206N02N5001JE 845288-NTHS1206N02N5001JE
Manufacturer: Vishay Win Source Part Number: 845288-NTHS1206N02N5 001JE Series: NTHS Features: NTC Thermistor Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3525-1, 541-3525-2, NTHS1206N02N5001JE-N D, 541-3525-6

Manufacturer: Vishay
Win Source Part Number: 845288-NTHS1206N02N5001JE
Series: NTHS
Features: NTC Thermistor
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 541-3525-1, 541-3525-2, NTHS1206N02N5001JE-ND, 541-3525-6

Buy Now Datasheet
NTC Thermistors - NTHS1206N02N5001JE - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTHS1206N02N5001JE
NTC Thermistors NTHS1206N02N5001JE
THERMISTOR NTC 5KOHM 3477K 1206

THERMISTOR NTC 5KOHM 3477K 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 845288-NTHS1206N02N5001JE NTHS1206N02N5001JE
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS1206N02N5001JE NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 533772 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details