Vishay Precision Group NTC Thermistors NTHS1206N02N5001JE

Description
NTC Thermistor 5k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 5k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-3525-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-3525-2-ND
NTC Thermistors 541-3525-2-ND
NTC Thermistor 5k 1206 (3216 Metric)

NTC Thermistor 5k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 541-3525-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-3525-1-ND
NTC Thermistors 541-3525-1-ND
NTC Thermistor 5k 1206 (3216 Metric)

NTC Thermistor 5k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 541-3525-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-3525-6-ND
NTC Thermistors 541-3525-6-ND
NTC Thermistor 5k 1206 (3216 Metric)

NTC Thermistor 5k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 46M2574 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
46M2574
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 46M2574
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:5kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°C RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:5kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 5K, 1206; Zero Power Resistance At 25°C Vishay - 46W7575 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 5K, 1206; Zero Power Resistance At 25°C Vishay
46W7575
Ntc Thermistor, 5K, 1206; Zero Power Resistance At 25°C Vishay 46W7575
NTC THERMISTOR, 5K, 1206; Zero Power Resistance at 25°C:5kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 5K, 1206; Zero Power Resistance at 25°C:5kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-3525-2-ND 46M2574
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details