Vishay Intertechnology, Inc. NTC Thermistors NTHS1206N02N1002KF

Description
NTC Thermistor 10k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - NTHS1206N02N1002KF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
NTHS1206N02N1002KF-ND
NTC Thermistors NTHS1206N02N1002KF-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 65K1804 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
65K1804
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 65K1804
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NTHS1206N02N1002KF-ND 65K1804
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 2118002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details