Vishay Precision Group NTC Thermistors NTHS1206N01N5002JE

Description
NTC Thermistor 50k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 50k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1147-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1147-6-ND
NTC Thermistors 541-1147-6-ND
NTC Thermistor 50k 1206 (3216 Metric)

NTC Thermistor 50k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1147-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1147-1-ND
NTC Thermistors 541-1147-1-ND
NTC Thermistor 50k 1206 (3216 Metric)

NTC Thermistor 50k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1147-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1147-2-ND
NTC Thermistors 541-1147-2-ND
NTC Thermistor 50k 1206 (3216 Metric)

NTC Thermistor 50k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2572 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
46M2572
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 46M2572
NTC THERMISTOR; Zero Power Resistance at 25°C:50kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3964K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:50kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3964K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1147-6-ND 46M2572
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 11028265-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details