Vishay Precision Group NTC Thermistors NTHS0805N17N1003JE

Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote
Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 100K, 0805 from Vishay is a surface-mount device (SMD) designed for temperature sensing, protection, and compensation in various applications, including battery chargers, power supplies, and office equipment. It features a zero power resistance of 100 kΩ at 25 °C and a beta value of 4064 K, indicating its sensitivity to temperature changes. This thermistor operates within a temperature range of -40 to +125 °C (up to 150 °C intermittently) and offers a tolerance on the resistance value of ± 1%, ± 2%, ± 3%, ± 5%, or ± 10%. The device is constructed with a high-density monolithic design and a glass overcoat, ensuring durability and reliability in various environments. The thermistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this component should note its maximum dissipation at 25 °C is 80 mW, with a dissipation factor of 2.0 mW/K. The thermal time constant is approximately 5 seconds, which may be relevant for applications requiring quick response times. Overall, this thermistor is a versatile choice for projects needing precise temperature measurement and control.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 100K, 0805 from Vishay is a surface-mount device (SMD) designed for temperature sensing, protection, and compensation in various applications, including battery chargers, power supplies, and office equipment. It features a zero power resistance of 100 kΩ at 25 °C and a beta value of 4064 K, indicating its sensitivity to temperature changes. This thermistor operates within a temperature range of -40 to +125 °C (up to 150 °C intermittently) and offers a tolerance on the resistance value of ± 1%, ± 2%, ± 3%, ± 5%, or ± 10%. The device is constructed with a high-density monolithic design and a glass overcoat, ensuring durability and reliability in various environments. The thermistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this component should note its maximum dissipation at 25 °C is 80 mW, with a dissipation factor of 2.0 mW/K. The thermal time constant is approximately 5 seconds, which may be relevant for applications requiring quick response times. Overall, this thermistor is a versatile choice for projects needing precise temperature measurement and control.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1140-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1140-2-ND
NTC Thermistors 541-1140-2-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1140-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1140-6-ND
NTC Thermistors 541-1140-6-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1140-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1140-1-ND
NTC Thermistors 541-1140-1-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay - 68AC5698 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay
68AC5698
Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay 68AC5698
NTC THERMISTOR, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4064K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4064K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay - 85X6826 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay
85X6826
Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay 85X6826
NTC THERMISTOR, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4064K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4064K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1140-2-ND 68AC5698
Product Name NTC Thermistors Ntc Thermistor, 100K, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062698P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details