NTC Thermistor 15k 0805 (2012 Metric)
NTC THERMISTOR, 15K, 0805; Zero Power Resistance at 25°C:15kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3691K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
NTC THERMISTOR, 15K, 0805; Zero Power Resistance at 25°C:15kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3691K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 541-5624-2-ND | 68AC5697 |
| Product Name | NTC Thermistors | Ntc Thermistor, 15K, 0805; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface |