Vishay Precision Group Zero Power Resistance At 25°C Vishay NTHS0805N02N6801JE.

Description
Zero Power Resistance at 25°C:6.8kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4262K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:6.8kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4262K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 23AC7906 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
23AC7906
Zero Power Resistance At 25°C Vishay 23AC7906
Zero Power Resistance at 25°C:6.8kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4262K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:6.8kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4262K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23AC7906
Product Name Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Length 0.7559 inch (19.2 mm)
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details