Manufacturer: Vishay Dale
Win Source Part Number: 719812-NTHS0805N02N6
Packaging: Reel
Mounting Style: SMD
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/75: 3254K
Categories: Sensors, Transducers
Manufacturer Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 6.8k
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 719812-NTHS0805N02N6801HE |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0805N02N6801HE |
| Sensor Type | Temperature |