Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0805N01N5002JE NTHS0805N01N5002JE

Description
Manufacturer: Vishay Dale Win Source Part Number: 790849-NTHS0805N01N5 002JE Series: NTHS Packaging: Reel package Package: 0805 Mounting: SMD Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3890K Family Name: NTHS Categories: Sensors, Transducers Alternative Parts (Cross-Reference): 173-503LAF-301; NTHS0805N01N5002JP; NTHS0805N01N5002JR; NTHS0805N01N5002FE ; Introduction Date: October 16, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 790849-NTHS0805N01N5 002JE Series: NTHS Packaging: Reel package Package: 0805 Mounting: SMD Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3890K Family Name: NTHS Categories: Sensors, Transducers Alternative Parts (Cross-Reference): 173-503LAF-301; NTHS0805N01N5002JP; NTHS0805N01N5002JR; NTHS0805N01N5002FE ; Introduction Date: October 16, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0805N01N5002JE - 790849-NTHS0805N01N5002JE - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0805N01N5002JE
790849-NTHS0805N01N5002JE
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0805N01N5002JE 790849-NTHS0805N01N5002JE
Manufacturer: Vishay Dale Win Source Part Number: 790849-NTHS0805N01N5 002JE Series: NTHS Packaging: Reel package Package: 0805 Mounting: SMD Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3890K Family Name: NTHS Categories: Sensors, Transducers Alternative Parts (Cross-Reference): 173-503LAF-301; NTHS0805N01N5002JP; NTHS0805N01N5002JR; NTHS0805N01N5002FE ; Introduction Date: October 16, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 790849-NTHS0805N01N5002JE
Series: NTHS
Packaging: Reel package
Package: 0805
Mounting: SMD
Resistance in Ohms @ 25°C: 50k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/75: 3890K
Family Name: NTHS
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): 173-503LAF-301; NTHS0805N01N5002JP; NTHS0805N01N5002JR; NTHS0805N01N5002FE ;
Introduction Date: October 16, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 790849-NTHS0805N01N5002JE
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0805N01N5002JE
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S3 - TLE4998S3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
Line sensors, For spectrophotometry - S3921-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details