Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N02N1002JF NTHS0603N02N1002JF

Description
Manufacturer: Vishay Win Source Part Number: 929451-NTHS0603N02N1 002JF Series: NTHS Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Bulk Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929451-NTHS0603N02N1 002JF Series: NTHS Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Bulk Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N02N1002JF - 929451-NTHS0603N02N1002JF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N02N1002JF
929451-NTHS0603N02N1002JF
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N02N1002JF 929451-NTHS0603N02N1002JF
Manufacturer: Vishay Win Source Part Number: 929451-NTHS0603N02N1 002JF Series: NTHS Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Bulk Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929451-NTHS0603N02N1002JF
Series: NTHS
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 10k 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Bulk
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929451-NTHS0603N02N1002JF
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N02N1002JF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Motion Sensor ICs - 2441851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Image sensor modules - C16091-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details