Vishay Precision Group NTC Thermistors NTHS0603N02N1002JE

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1107-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1107-6-ND
NTC Thermistors 541-1107-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1107-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1107-2-ND
NTC Thermistors 541-1107-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1107-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1107-1-ND
NTC Thermistors 541-1107-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTHS0603N02N1002JE
Sensors >> NTC Thermistors NTHS0603N02N1002JE
10kΩ 125mW ±5% ±3% 0603 NTC Thermistors ROHS

10kΩ 125mW ±5% ±3% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2560 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
46M2560
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 46M2560
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Vishay - 33AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Vishay
33AC0758
Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Vishay 33AC0758
THERMISTOR, NTC, SMD, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, SMD, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 541-1107-6-ND NTHS0603N02N1002JE 46M2560 33AC0758
Product Name NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624348-2 - TE Connectivity
Specs
Resistance (@25°C) 15000 ohms
View Details