Vishay Precision Group NTC Thermistors NTHS0402N02N1002JE

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1096-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1096-6-ND
NTC Thermistors 541-1096-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1096-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1096-2-ND
NTC Thermistors 541-1096-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1096-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1096-1-ND
NTC Thermistors 541-1096-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 46M2556 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
46M2556
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 46M2556
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°C RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Vishay - 68AC5688 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Vishay
68AC5688
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Vishay 68AC5688
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Vishay - 25AH9962 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Vishay
25AH9962
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Vishay 25AH9962
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1096-6-ND 46M2556
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details