Vishay Precision Group NTC Thermistors NTHS0402N01N1003JE

Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1094-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1094-6-ND
NTC Thermistors 541-1094-6-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1094-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1094-2-ND
NTC Thermistors 541-1094-2-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1094-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1094-1-ND
NTC Thermistors 541-1094-1-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2555 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
46M2555
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 46M2555
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3964K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3964K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1094-6-ND 46M2555
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911850P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details