Vishay Precision Group NTC Thermistors NTCSMELFE3104JT

Description
NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80
Request a Quote Datasheet
Description
NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2545CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2545CT-ND
NTC Thermistors BC2545CT-ND
NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet
NTC Thermistors - BC2545TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2545TR-ND
NTC Thermistors BC2545TR-ND
NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet
NTC Thermistors - BC2545DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2545DKR-ND
NTC Thermistors BC2545DKR-ND
NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCSMELFE3104JT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCSMELFE3104JT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCSMELFE3104JT
Win Source Part Number: 1375785-NTCSMELFE310 4JT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Package: Tape & Reel Product Status: Active Package / Case: DO-213AC, MINI-MELF, SOD-80 Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1.3% B25/85: 3997K

Win Source Part Number: 1375785-NTCSMELFE3104JT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Tape & Reel
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±1.3%
B25/85: 3997K

Buy Now Datasheet
Thermistor, Ntc; Zero Power Resistance At 25°C Vishay - 93K3372 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Zero Power Resistance At 25°C Vishay
93K3372
Thermistor, Ntc; Zero Power Resistance At 25°C Vishay 93K3372
THERMISTOR, NTC; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3977K; Thermistor Case Style:SOD-80; Thermistor Terminals:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

THERMISTOR, NTC; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3977K; Thermistor Case Style:SOD-80; Thermistor Terminals:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2545CT-ND NTCSMELFE3104JT 93K3372
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1678232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624345-1 - TE Connectivity
Specs
Resistance (@25°C) 10000 ohms
View Details