Vishay Intertechnology, Inc. NTC Thermistors NTCSMELFE3103JT

Description
NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80
Request a Quote Datasheet
Description
NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2544TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2544TR-ND
NTC Thermistors BC2544TR-ND
NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet
NTC Thermistors - BC2544CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2544CT-ND
NTC Thermistors BC2544CT-ND
NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet
NTC Thermistors - BC2544DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2544DKR-ND
NTC Thermistors BC2544DKR-ND
NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Sod-80 Rohs Compliant Vishay - 62AJ8864 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Sod-80 Rohs Compliant Vishay
62AJ8864
Ntc Thermistor, 10Kohm, Sod-80 Rohs Compliant Vishay 62AJ8864
NTC THERMISTOR, 10KOHM, SOD-80 ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, SOD-80 ROHS COMPLIANT: YES

Supplier's Site
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 49AK2655 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay
49AK2655
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay 49AK2655
THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCSMELFE3; Thermistor Mounting:SMD; Beta Value (K):3977K; Thermistor Case Style:SOD-80; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCSMELFE3; Thermistor Mounting:SMD; Beta Value (K):3977K; Thermistor Case Style:SOD-80; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 72J5229 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay
72J5229
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay 72J5229
THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCSMELFE3; Thermistor Mounting:SMD; Beta Value (K):3977K; Thermistor Case Style:SOD-80; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCSMELFE3; Thermistor Mounting:SMD; Beta Value (K):3977K; Thermistor Case Style:SOD-80; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2544TR-ND 62AJ8864 49AK2655
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Sod-80 Rohs Compliant Vishay Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-095806-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details