Vishay Intertechnology, Inc. NTC Thermistors NTCSI0402E3473DXHT

Description
NTC SMD 0402 INDUSTRIAL NISN 47K
Request a Quote Datasheet
Description
NTC SMD 0402 INDUSTRIAL NISN 47K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCSI0402E3473DXHTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0402 INDUSTRIAL NISN 47K

NTC SMD 0402 INDUSTRIAL NISN 47K

Buy Now Datasheet
NTC Thermistors - 56-NTCSI0402E3473DXHTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0402 INDUSTRIAL NISN 47K

NTC SMD 0402 INDUSTRIAL NISN 47K

Buy Now Datasheet
NTC Thermistors - 56-NTCSI0402E3473DXHTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0402 INDUSTRIAL NISN 47K

NTC SMD 0402 INDUSTRIAL NISN 47K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 56-NTCSI0402E3473DXHTCT-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 1670146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 50 sec, in air
View Details
Thermistors - 1624350-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details