Vishay Intertechnology, Inc. NTC Thermistors NTCSC0201E3223FLHT

Description
NTC SMD 0201 NONAUT NISN 22K 1%
Request a Quote Datasheet
Description
NTC SMD 0201 NONAUT NISN 22K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCSC0201E3223FLHTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0201 NONAUT NISN 22K 1%

NTC SMD 0201 NONAUT NISN 22K 1%

Buy Now Datasheet
NTC Thermistors - 56-NTCSC0201E3223FLHTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0201 NONAUT NISN 22K 1%

NTC SMD 0201 NONAUT NISN 22K 1%

Buy Now Datasheet
NTC Thermistors - 56-NTCSC0201E3223FLHTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0201 NONAUT NISN 22K 1%

NTC SMD 0201 NONAUT NISN 22K 1%

Buy Now Datasheet
Thermistor ICs - 652925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
652925
Thermistor ICs 652925
Vishay NTCSC0201E3223FLHT Thermistor IC

Vishay NTCSC0201E3223FLHT Thermistor IC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Thermistors Thermistors
Product Number 56-NTCSC0201E3223FLHTCT-ND 652925
Product Name NTC Thermistors Thermistor ICs
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062774P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC Thermistors - 223-1169-ND - DigiKey
Specs
Package / Electrode Type Bead; Chip/Surface
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers