Vishay Intertechnology, Inc. NTC Thermistors NTCSC0201E3104FXHT

Description
NTC SMD 0201 NONAUT NISN 100K 1%
Request a Quote Datasheet
Description
NTC SMD 0201 NONAUT NISN 100K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCSC0201E3104FXHTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0201 NONAUT NISN 100K 1%

NTC SMD 0201 NONAUT NISN 100K 1%

Buy Now Datasheet
NTC Thermistors - 56-NTCSC0201E3104FXHTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0201 NONAUT NISN 100K 1%

NTC SMD 0201 NONAUT NISN 100K 1%

Buy Now Datasheet
NTC Thermistors - 56-NTCSC0201E3104FXHTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0201 NONAUT NISN 100K 1%

NTC SMD 0201 NONAUT NISN 100K 1%

Buy Now Datasheet
Thermistor ICs - 652928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
652928
Thermistor ICs 652928
Vishay NTCSC0201E3104FXHT Thermistor IC

Vishay NTCSC0201E3104FXHT Thermistor IC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Thermistors Thermistors
Product Number 56-NTCSC0201E3104FXHTTR-ND 652928
Product Name NTC Thermistors Thermistor ICs
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details