Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4474JXT NTCS0805E4474JXT

Description
Manufacturer: Vishay Win Source Part Number: 1083742-NTCS0805E447 4JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4130K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1083742-NTCS0805E447 4JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4130K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4474JXT - 1083742-NTCS0805E4474JXT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4474JXT
1083742-NTCS0805E4474JXT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4474JXT 1083742-NTCS0805E4474JXT
Manufacturer: Vishay Win Source Part Number: 1083742-NTCS0805E447 4JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4130K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1083742-NTCS0805E4474JXT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 4130K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 210mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1083742-NTCS0805E4474JXT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4474JXT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347247-A1142LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motion Sensor ICs - 2238567P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For industry - S13434-2496 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details