Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4334JXT NTCS0805E4334JXT

Description
Manufacturer: Vishay Win Source Part Number: 041965-NTCS0805E4334 JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 330k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4015K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 041965-NTCS0805E4334 JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 330k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4015K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4334JXT - 041965-NTCS0805E4334JXT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4334JXT
041965-NTCS0805E4334JXT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4334JXT 041965-NTCS0805E4334JXT
Manufacturer: Vishay Win Source Part Number: 041965-NTCS0805E4334 JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 330k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4015K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 041965-NTCS0805E4334JXT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 330k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 4015K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 210mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 041965-NTCS0805E4334JXT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E4334JXT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E3005 - TLE5012B E3005 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details