Vishay Precision Group Ntc Thermistor; Zero Power Resistance At 25°C Vishay NTCS0805E4103JMT

Description
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3620K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3620K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 92F073 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
92F073
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 92F073
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3620K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3620K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 92F073
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA10K4A1IA - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor ICs - 7062698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details