Vishay Precision Group NTC Thermistors NTCS0805E3684JXT

Description
NTC Thermistor 680k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 680k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2583DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2583DKR-ND
NTC Thermistors BC2583DKR-ND
NTC Thermistor 680k 0805 (2012 Metric)

NTC Thermistor 680k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2583CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2583CT-ND
NTC Thermistors BC2583CT-ND
NTC Thermistor 680k 0805 (2012 Metric)

NTC Thermistor 680k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2583TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2583TR-ND
NTC Thermistors BC2583TR-ND
NTC Thermistor 680k 0805 (2012 Metric)

NTC Thermistor 680k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, 680K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6611 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 680K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6611
Thermistor, 680K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6611
THERMISTOR, 680K, 5%, SMD, NTC; Zero Power Resistance at 25°C:680kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4125K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 680K, 5%, SMD, NTC; Zero Power Resistance at 25°C:680kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4125K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2583DKR-ND 24W6611
Product Name NTC Thermistors Thermistor, 680K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 2161387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details