Vishay Intertechnology, Inc. NTC Thermistors NTCS0805E3683JXT

Description
NTC Thermistor 68k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 68k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC3369CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3369CT-ND
NTC Thermistors BC3369CT-ND
NTC Thermistor 68k 0805 (2012 Metric)

NTC Thermistor 68k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC3369TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3369TR-ND
NTC Thermistors BC3369TR-ND
NTC Thermistor 68k 0805 (2012 Metric)

NTC Thermistor 68k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC3369DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3369DKR-ND
NTC Thermistors BC3369DKR-ND
NTC Thermistor 68k 0805 (2012 Metric)

NTC Thermistor 68k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 26H1765 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
26H1765
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 26H1765
NTC THERMISTOR; Zero Power Resistance at 25°C:68kohm; Product Range:AEC-Q200 NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Beta Lower Temperature:25°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:68kohm; Product Range:AEC-Q200 NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Beta Lower Temperature:25°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC3369CT-ND 26H1765
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062856P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 223-20026074-03-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details